Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 3W Surface Mount SOT-223
TRANS PNP 500V 0.15A SOT-223-3
TRANS PNP 500V 0.15A SOT-223-3
TRANS PNP 500V 0.15A SOT223 Product overview: ZXTP01500BGQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP01500BGQTC can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 500V PNP HiPerf Transistor
TRANS PNP 500V 0.15A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTP01500BGQTCTR-ND | 276-ZXTP01500BGQTC | ZXTP01500BGQTC | ZXTP01500BGQTC |
| Product Name | Single Bipolar Transistors | 500V 0.15A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 500 milliamps | 150 milliamps |