DIODES Incorporated 20V 4.5A Bipolar Transistor ZXTNS618MCTA

Description
TRANS NPN 20V 4.5A DFN3020B-8 Product overview: ZXTNS618MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTNS618MCTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 4.5A DFN3020B-8 Product overview: ZXTNS618MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTNS618MCTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A Bipolar Transistor
276-ZXTNS618MCTA
20V 4.5A Bipolar Transistor 276-ZXTNS618MCTA
TRANS NPN 20V 4.5A DFN3020B-8 Product overview: ZXTNS618MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTNS618MCTA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 4.5A DFN3020B-8 Product overview: ZXTNS618MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTNS618MCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTNS618MCTA - 116110-ZXTNS618MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTNS618MCTA
116110-ZXTNS618MCTA
TRANSISTORS - Transistors (BJT) - Single - ZXTNS618MCTA 116110-ZXTNS618MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 116110-ZXTNS618MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 270mV @ 125mA, 4.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 116110-ZXTNS618MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 270mV @ 125mA, 4.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTNS618MCTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTNS618MCTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTNS618MCTA
TRANS NPN 20V 4.5A DFN3020B-8

TRANS NPN 20V 4.5A DFN3020B-8

Supplier's Site
Single Bipolar Transistors - ZXTNS618MCTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTNS618MCTA
Single Bipolar Transistors ZXTNS618MCTA
TRANS NPN 20V 4.5A DFN3020B-8

TRANS NPN 20V 4.5A DFN3020B-8

Supplier's Site
Trans GP BJT NPN 20V 5A 8-Pin DFN EP T/R - 233-ZXTNS618MCTA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 20V 5A 8-Pin DFN EP T/R
233-ZXTNS618MCTA
Trans GP BJT NPN 20V 5A 8-Pin DFN EP T/R 233-ZXTNS618MCTA
Trans GP BJT NPN 20V 5A 8-Pin DFN EP T/R

Trans GP BJT NPN 20V 5A 8-Pin DFN EP T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTNS618MCTA
Bipolar Transistors - BJT ZXTNS618MCTA
Bipolar Transistors - BJT 20V NPN Low AAT 40V 1A Schottky Dual

Bipolar Transistors - BJT 20V NPN Low AAT 40V 1A Schottky Dual

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTNS618MCTA 116110-ZXTNS618MCTA ZXTNS618MCTA ZXTNS618MCTA 233-ZXTNS618MCTA ZXTNS618MCTA
Product Name 20V 4.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTNS618MCTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans GP BJT NPN 20V 5A 8-Pin DFN EP T/R Bipolar Transistors - BJT
Polarity NPN NPN; NPN + Diode (Isolated) NPN + Diode (Isolated); NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; 8-DFN (3x2) 8-WDFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 4500 milliamps 4500 milliamps 4500 milliamps 4500 milliamps
VCEO 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 6697483P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details