TRANS NPN 80V 3.5A DFN2020B-3 Product overview: ZXTN620MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN620MATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 103736-ZXTN620MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020B-3
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 325mV @ 300mA, 3.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 80V 3.5A 160MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 80V 3.5A 160MHz 3W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 80V 3.5A 160MHz 3W Surface Mount DFN2020B-3
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
TRANS NPN 80V 3.5A DFN2020B-3
TRANS, NPN, 80V, 3.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
TRANS NPN 80V 3.5A DFN2020B-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN620MATA | 103736-ZXTN620MATA | ZXTN620MATADKR-ND | ZXTN620MATA | ZXTN620MATA | 29AK9257 | ZXTN620MATA |
| Product Name | 80V 3.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN620MATA | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 80V, 3.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; DFN2020B-3 | 3-UDFN | TO-3 | 3-UDFN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |