Bipolar (BJT) Transistor NPN 20V 4.5A 140MHz 1.5W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 20V 4.5A 140MHz 1.5W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 20V 4.5A 140MHz 1.5W Surface Mount DFN2020B-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 106790-ZXTN618MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020B-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 270mV @ 125mA, 4.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 4.5A DFN2020B-3 Product overview: ZXTN618MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN618MATA can be used for catalog matching and distributor lookup.
TRANS NPN 20V 4.5A DFN2020B-3
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
TRANS NPN 20V 4.5A DFN2020B-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTN618MATACT-ND | 106790-ZXTN618MATA | 276-ZXTN618MATA | ZXTN618MATA | ZXTN618MATA | ZXTN618MATA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN618MATA | 20V 4.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | 3-UDFN | SOT3; DFN2020B-3 | Tape & Reel (TR) | DFN2020B-3 | 3-UDFN | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 4500 milliamps | 4500 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |