TRANS NPN 15V 4.5A DFN2020B-3 Product overview: ZXTN617MATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN617MATA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 15V 4.5A 120MHz 1.5W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 15V 4.5A 120MHz 1.5W Surface Mount DFN2020B-3
Bipolar (BJT) Transistor NPN 15V 4.5A 120MHz 1.5W Surface Mount DFN2020B-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 097127-ZXTN617MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020B-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 280mV @ 50mA, 4.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 3A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
TRANS NPN 15V 4.5A DFN2020B-3
TRANS NPN 15V 4.5A DFN2020B-3
TRANS, NPN, 15V, 4.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN617MATA | ZXTN617MATACT-ND | 097127-ZXTN617MATA | ZXTN617MATA | ZXTN617MATA | ZXTN617MATA | 29AK9256 | 233-ZXTN617MATA |
| Product Name | 15V 4.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN617MATA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 15V, 4.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | 3-UDFN | SOT3; DFN2020B-3 | DFN2020B-3 | 3-UDFN | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | 5000 milliamps | ||||
| VCEO | 15 volts | 15 volts | 15 volts | 15 volts |