Bipolar (BJT) Transistor NPN 160V 600mA 130MHz 1.2W Surface Mount SOT-89-3
TRANS NPN 160V 0.6A SOT89-3 Product overview: ZXTN5551ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN5551ZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057873-ZXTN5551ZTA
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Multimedia, Industrial
TRANS NPN 160V 0.6A SOT89-3
Bipolar Transistors - BJT NPN 160V 0.6A
TRANS NPN 160V 0.6A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTN5551ZTATR-ND | 276-ZXTN5551ZTA | 057873-ZXTN5551ZTA | ZXTN5551ZTA | ZXTN5551ZTA | ZXTN5551ZTA |
| Product Name | Single Bipolar Transistors | 160V 0.6A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN5551ZTA | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 160 volts | 160 volts | 160 volts |