The ZXTN5551FLQTA is an NPN high voltage transistor in a SOT23 package, rated for 160 V collector-emitter voltage and 600 mA continuous collector current. It has a power dissipation of 330 mW and a thermal resistance of 379 °C/W when mounted on a 25 mm² FR4 PCB. The device is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability standards. Its SOT23 package dimensions are 2.9 mm in height, 1.3 mm in width, and 2.4 mm in length. The part is suitable for automotive applications and operates over a temperature range of -55 °C to +150 °C.
TRANS NPN 160V 0.6A SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ZXTN5551FLQTA-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |