Manufacturer: Diodes Incorporated
Win Source Part Number: 904409-ZXTN4240F-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 2 A 100MHz 730 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTN4240
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: ZXTN4240F-7DIDKR, ZXTN4240F-7DICT, ZXTN4240F-7DITR
TRANS NPN 40V 2A SOT23-3 Product overview: ZXTN4240F-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4240F-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 2A 100MHz 730mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 40V 2A 100MHz 730mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 40V 2A 100MHz 730mW Surface Mount SOT-23-3
TRANS NPN 40V 2A SOT23-3
TRANS, NPN, 40V, 2A, 150DEG C, 0.73W ROHS COMPLIANT: YES
Bipolar Transistors - BJT SS Mid-Perf Transistor SOT23 T&R 3K
TRANS NPN 40V 2A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 904409-ZXTN4240F-7 | 276-ZXTN4240F-7 | ZXTN4240F-7DICT-ND | ZXTN4240F-7 | 29AK9253 | ZXTN4240F-7 | ZXTN4240F-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN4240F-7 | 40V 2A SOT23 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Npn, 40V, 2A, 150Deg C, 0.73W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps |