DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTN4006ZTA ZXTN4006ZTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120451-ZXTN4006ZTA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 320mV Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120451-ZXTN4006ZTA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 320mV Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTN4006ZTA - 1120451-ZXTN4006ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN4006ZTA
1120451-ZXTN4006ZTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN4006ZTA 1120451-ZXTN4006ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120451-ZXTN4006ZTA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 320mV Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120451-ZXTN4006ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 320mV
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4006ZTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN4006ZTADICT-ND
Single Bipolar Transistors ZXTN4006ZTADICT-ND
Bipolar (BJT) Transistor NPN 200V 1A 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 200V 1A 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4006ZTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN4006ZTADIDKR-ND
Single Bipolar Transistors ZXTN4006ZTADIDKR-ND
Bipolar (BJT) Transistor NPN 200V 1A 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 200V 1A 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4006ZTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN4006ZTADITR-ND
Single Bipolar Transistors ZXTN4006ZTADITR-ND
Bipolar (BJT) Transistor NPN 200V 1A 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 200V 1A 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
200V 1A SOT89 Bipolar Transistor
276-ZXTN4006ZTA
200V 1A SOT89 Bipolar Transistor 276-ZXTN4006ZTA
TRANS NPN 200V 1A SOT89-3 Product overview: ZXTN4006ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4006ZTA can be used for catalog matching and distributor lookup.

TRANS NPN 200V 1A SOT89-3 Product overview: ZXTN4006ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4006ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN4006ZTA
Bipolar Transistors - BJT ZXTN4006ZTA
Bipolar Transistors - BJT Pwr Hi Voltage Trans SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Hi Voltage Trans SOT89 T&R 1K

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4006ZTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN4006ZTA
Single Bipolar Transistors ZXTN4006ZTA
TRANS NPN 200V 1A SOT89-3

TRANS NPN 200V 1A SOT89-3

Supplier's Site Datasheet
Trans, Npn, 200V, 1A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. - 29AK9252 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 200V, 1A, 150Deg C, 1.5W Rohs Compliant Diodes Inc.
29AK9252
Trans, Npn, 200V, 1A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. 29AK9252
TRANS, NPN, 200V, 1A, 150DEG C, 1.5W ROHS COMPLIANT: YES

TRANS, NPN, 200V, 1A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site
TRANS NPN 200V 1A SOT89 - 233-ZXTN4006ZTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 200V 1A SOT89
233-ZXTN4006ZTA
TRANS NPN 200V 1A SOT89 233-ZXTN4006ZTA
TRANS NPN 200V 1A SOT89

TRANS NPN 200V 1A SOT89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN4006ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN4006ZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN4006ZTA
TRANS NPN 200V 1A SOT89-3

TRANS NPN 200V 1A SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 1120451-ZXTN4006ZTA ZXTN4006ZTADICT-ND 276-ZXTN4006ZTA ZXTN4006ZTA ZXTN4006ZTA 29AK9252 233-ZXTN4006ZTA ZXTN4006ZTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTN4006ZTA Single Bipolar Transistors 200V 1A SOT89 Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Trans, Npn, 200V, 1A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. TRANS NPN 200V 1A SOT89 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT3; SOT89; SOT-89 SOT89; TO-243AA Tape & Reel (TR) SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data