Trans GP BJT NPN 150V 1A 2000mW 4-Pin(3+Tab) SOT-89 T/R Product overview: ZXTN4004ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, 2000mW, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4004ZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 101746-ZXTN4004ZTA
Packaging: Cut Reel
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 150mA, 250mV
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 150V LED Driver 150mA 0.25V VCE
SOT-89-3 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN4004ZTA | 101746-ZXTN4004ZTA | ZXTN4004ZTA | ZXTN4004ZTA |
| Product Name | 150V 1A 2000mW SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN4004ZTA | Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | ||
| Package Type | Tape and Reel | SOT3; SOT89; SOT-89 | SOT89 | |
| Packing Method | Tape and Reel | |||
| IC(max) | 1000 milliamps |