DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTN4004ZQTA ZXTN4004ZQTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904408-ZXTN4004ZQTA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 150 V 1 A - 2 W Surface Mount SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: ZXTN4004 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904408-ZXTN4004ZQTA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 150 V 1 A - 2 W Surface Mount SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: ZXTN4004 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTN4004ZQTA - 904408-ZXTN4004ZQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN4004ZQTA
904408-ZXTN4004ZQTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN4004ZQTA 904408-ZXTN4004ZQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 904408-ZXTN4004ZQTA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 150 V 1 A - 2 W Surface Mount SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: ZXTN4004 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 904408-ZXTN4004ZQTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 150 V 1 A - 2 W Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTN4004
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4004ZQTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN4004ZQTA-ND
Single Bipolar Transistors ZXTN4004ZQTA-ND
Bipolar (BJT) Transistor NPN 150V 1A 2W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 150V 1A 2W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
150V 1A SOT89 Bipolar Transistor
276-ZXTN4004ZQTA
150V 1A SOT89 Bipolar Transistor 276-ZXTN4004ZQTA
TRANS NPN 150V 1A SOT89-3 Product overview: ZXTN4004ZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4004ZQTA can be used for catalog matching and distributor lookup.

TRANS NPN 150V 1A SOT89-3 Product overview: ZXTN4004ZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4004ZQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN4004ZQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN4004ZQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN4004ZQTA
TRANS NPN 150V 1A SOT89-3

TRANS NPN 150V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN4004ZQTA
Bipolar Transistors - BJT ZXTN4004ZQTA
Bipolar Transistors - BJT LED Driver

Bipolar Transistors - BJT LED Driver

Buy Now Datasheet
TRANS NPN 150V 1A SOT89 - 233-ZXTN4004ZQTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 150V 1A SOT89
233-ZXTN4004ZQTA
TRANS NPN 150V 1A SOT89 233-ZXTN4004ZQTA
TRANS NPN 150V 1A SOT89

TRANS NPN 150V 1A SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 904408-ZXTN4004ZQTA ZXTN4004ZQTA-ND 276-ZXTN4004ZQTA ZXTN4004ZQTA ZXTN4004ZQTA 233-ZXTN4004ZQTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTN4004ZQTA Single Bipolar Transistors 150V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS NPN 150V 1A SOT89
Polarity NPN NPN NPN; NPN
Package Type SOT3; SOT89; SOT-89-3 SOT89; TO-243AA Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data