TRANS NPN 150V 1A TO252-3 Product overview: ZXTN4004KTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4004KTC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120450-ZXTN4004KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 150mA, 250mV
Maximum Power Dissipation: 3.8W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 150V 1A 3.8W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 150V 1A 3.8W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 150V 1A 3.8W Surface Mount TO-252-3
Bipolar Transistors - BJT Transistor LED Drive TO252 T&R 2.5K
TRANS NPN 150V 1A TO252-3
TRANS NPN 150V 1A TO252-3
TRANS, NPN, 150V, 1A, 3.8W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:150V; Transition Frequency ft:-; Power Dissipation Pd:3.8W; DC Collector Current:1A; DC Current Gain hFE:60hFE; Transistor Case Style:TO-252; No.RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-ZXTN4004KTC | 1120450-ZXTN4004KTC | ZXTN4004KTCDITR-ND | ZXTN4004KTC | ZXTN4004KTC | ZXTN4004KTC | 07AH4948 |
| Product Name | 150V 1A TO252 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN4004KTC | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 150V, 1A, 3.8W; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 150 volts | 150 volts | 150 volts |