Manufacturer: Diodes Incorporated
Win Source Part Number: 904407-ZXTN4004KQTC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 150 V 1 A - 3.8 W Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTN4004
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
TRANS NPN 150V 1A TO252-3 Product overview: ZXTN4004KQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4004KQTC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 1A 3.8W Surface Mount TO-252-3
TRANS NPN 150V 1A TO-252-3
TRANS NPN 150V 1A TO-252-3
150V 3.8W 100@150mA,250mV 1A NPN TO-252 Bipolar Transistors - BJT ROHS
TRANS NPN 150V 1A TO252-3
Bipolar Transistors - BJT 150V NPN LED Driver HFE 100 VCE 0.25V
TRANS NPN 150V 1A TO252-3
TRANS, NPN, 150V, 1A, 150DEG C, 3.4W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 904407-ZXTN4004KQTC | 276-ZXTN4004KQTC | 31-ZXTN4004KQTCTR-ND | ZXTN4004KQTC | ZXTN4004KQTC | ZXTN4004KQTC | ZXTN4004KQTC | 29AK9251 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN4004KQTC | 150V 1A TO252 Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 150V, 1A, 150Deg C, 3.4W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts |