DIODES Incorporated 100V 1A SOT89 Bipolar Transistor ZXTN4002ZTA

Description
TRANS NPN 100V 1A SOT89-3 Product overview: ZXTN4002ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4002ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 1A SOT89-3 Product overview: ZXTN4002ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4002ZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A SOT89 Bipolar Transistor
276-ZXTN4002ZTA
100V 1A SOT89 Bipolar Transistor 276-ZXTN4002ZTA
TRANS NPN 100V 1A SOT89-3 Product overview: ZXTN4002ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4002ZTA can be used for catalog matching and distributor lookup.

TRANS NPN 100V 1A SOT89-3 Product overview: ZXTN4002ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4002ZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTN4002ZTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN4002ZTADIDKR-ND
Single Bipolar Transistors ZXTN4002ZTADIDKR-ND
Bipolar (BJT) Transistor NPN 100V 1A 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 100V 1A 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4002ZTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN4002ZTADICT-ND
Single Bipolar Transistors ZXTN4002ZTADICT-ND
Bipolar (BJT) Transistor NPN 100V 1A 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 100V 1A 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4002ZTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN4002ZTADITR-ND
Single Bipolar Transistors ZXTN4002ZTADITR-ND
Bipolar (BJT) Transistor NPN 100V 1A 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 100V 1A 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN4002ZTA - 128080-ZXTN4002ZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN4002ZTA
128080-ZXTN4002ZTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN4002ZTA 128080-ZXTN4002ZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 128080-ZXTN4002ZTA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 200mV Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 128080-ZXTN4002ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 200mV
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN4002ZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN4002ZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN4002ZTA
TRANS NPN 100V 1A SOT89-3

TRANS NPN 100V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN4002ZTA
Bipolar Transistors - BJT ZXTN4002ZTA
Bipolar Transistors - BJT Pwr Mid Perf Trans SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Trans SOT89 T&R 1K

Buy Now Datasheet
Single Bipolar Transistors - ZXTN4002ZTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN4002ZTA
Single Bipolar Transistors ZXTN4002ZTA
TRANS NPN 100V 1A SOT89-3

TRANS NPN 100V 1A SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTN4002ZTA ZXTN4002ZTADIDKR-ND 128080-ZXTN4002ZTA ZXTN4002ZTA ZXTN4002ZTA ZXTN4002ZTA
Product Name 100V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN4002ZTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89 SOT89; SOT-89-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT23 Bipolar Transistor - 276-BC848AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
Bipolar Transistors - 2156638 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers