Manufacturer: Diodes Incorporated
Win Source Part Number: 1120449-ZXTN4000ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 150mV
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 60V 1A 1.5W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 60V 1A 1.5W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 60V 1A 1.5W Surface Mount SOT-89-3
TRANS NPN 60V 1A SOT89-3 Product overview: ZXTN4000ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN4000ZTA can be used for catalog matching and distributor lookup.
TRANS NPN 60V 1A SOT89-3
Bipolar Transistors - BJT Pwr Mid Perf Trans SOT89 T&R 1K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120449-ZXTN4000ZTA | ZXTN4000ZTADIDKR-ND | 276-ZXTN4000ZTA | ZXTN4000ZTA | ZXTN4000ZTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN4000ZTA | Single Bipolar Transistors | 60V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | Tape & Reel (TR) | SOT89; SOT-89-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps |