TRANS NPN 20V 1.5A 3DFN Product overview: ZXTN26020DMFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN26020DMFTA can be used for catalog matching and distributor lookup.
TRANS NPN 20V 1.5A DFN1411-3
Bipolar (BJT) Transistor NPN 20V 1.5A 260MHz 1W Surface Mount
TRANS NPN 20V 1.5A DFN1411-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 051976-ZXTN26020DMFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1411 (1.4x1.1)
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 290mV @ 40mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 290 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN 20V Bipolar 1.5A Ic 380mw
TRANS NPN 20V 1.5A 3DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN26020DMFTA | 31-ZXTN26020DMFTADKR-ND | 051976-ZXTN26020DMFTA | ZXTN26020DMFTA | ZXTN26020DMFTA |
| Product Name | 20V 1.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN26020DMFTA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | 3-UDFN | SOT3; 3-DFN1411 (1.4x1.1) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1500 milliamps | 1500 milliamps | |||
| VCEO | 20 volts | 20 volts |