Bipolar (BJT) Transistor NPN 100V 2.5A 175MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 100V 2.5A 175MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 100V 2.5A 175MHz 2.4W Surface Mount SOT-89-3
TRANS NPN 100V 2.5A SOT89-3 Product overview: ZXTN25100DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25100DZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004925-ZXTN25100DZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Family Name: ZXTN25100DZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 345mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2.4W
Alternative Parts (Cross-Reference): 2SC6096-TD-H; 2SCR544PFRAT100; PCP1201-TD-E; 2SCR544P5T100;
Introduction Date: October 25, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 2.5A SOT89-3
Bipolar Transistors - BJT NPN 100V HIGH GAIN
TRANS NPN 100V 2.5A SOT89-3
TRANS, NPN, 100V, 2.5A, 150DEG C, 2.4W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZXTN25100DZDKR-ND | 276-ZXTN25100DZTA | 004925-ZXTN25100DZTA | ZXTN25100DZTA | ZXTN25100DZTA | ZXTN25100DZTA | 29AK9250 |
| Product Name | Single Bipolar Transistors | 100V 2.5A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN25100DZTA | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 100V, 2.5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2500 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |