DIODES Incorporated Transistor Polarity Diodes Inc. ZXTN25100DGTA.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:5.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:175MHz; DC Current Gain hFE:10hFE RoHS Compliant: No
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:5.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:175MHz; DC Current Gain hFE:10hFE RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 61AC2998 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
61AC2998
Transistor Polarity Diodes Inc. 61AC2998
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:5.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:175MHz; DC Current Gain hFE:10hFE RoHS Compliant: No

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:5.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:175MHz; DC Current Gain hFE:10hFE RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 61AC2998
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products