DIODES Incorporated Single Bipolar Transistors ZXTN25100DGQTA

Description
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN25100DGQTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25100DGQTADICT-ND
Single Bipolar Transistors ZXTN25100DGQTADICT-ND
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25100DGQTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25100DGQTADITR-ND
Single Bipolar Transistors ZXTN25100DGQTADITR-ND
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25100DGQTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25100DGQTADIDKR-ND
Single Bipolar Transistors ZXTN25100DGQTADIDKR-ND
Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 100V 3A 175MHz 1.2W Surface Mount SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1106429-ZXTN25100DGQTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1106429-ZXTN25100DGQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1106429-ZXTN25100DGQTA
Win Source Part Number: 1106429-ZXTN25100DGQ TA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.2 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 600mA, 3A Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 10mA, 2V Frequency - Transition: 175MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BCP56-10TX; BCP56TX; BCP56-16TX; ZXTP4003GTA; BCP5616QTA; NSVBCP56-10T3G; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: -ZXTN25100DGQTADITR, ZXTN25100DGQTADIDKR, ZXTN25100DGQTADICT,Z XTN25100DGQTADITR,-Z XTN25100DGQTADICT,-Z XTN25100DGQTADIDKR Base Product Number: ZXTN25100

Win Source Part Number: 1106429-ZXTN25100DGQTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.2 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 600mA, 3A
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 10mA, 2V
Frequency - Transition: 175MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BCP56-10TX; BCP56TX; BCP56-16TX; ZXTP4003GTA; BCP5616QTA; NSVBCP56-10T3G;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: -ZXTN25100DGQTADITR,ZXTN25100DGQTADIDKR,ZXTN25100DGQTADICT,ZXTN25100DGQTADITR,-ZXTN25100DGQTADICT,-ZXTN25100DGQTADIDKR
Base Product Number: ZXTN25100

Buy Now Datasheet
Singapore, Singapore
100V 3A Bipolar Transistor
276-ZXTN25100DGQTA
100V 3A Bipolar Transistor 276-ZXTN25100DGQTA
TRANS NPN 100V 3A SOT223-3 Product overview: ZXTN25100DGQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25100DGQTA can be used for catalog matching and distributor lookup.

TRANS NPN 100V 3A SOT223-3 Product overview: ZXTN25100DGQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25100DGQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTN25100DGQTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25100DGQTA
Single Bipolar Transistors ZXTN25100DGQTA
TRANS NPN 100V 3A SOT223-3

TRANS NPN 100V 3A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25100DGQTA
Bipolar Transistors - BJT ZXTN25100DGQTA
Bipolar Transistors - BJT 100V NPN High Gain 180V 85mOhm

Bipolar Transistors - BJT 100V NPN High Gain 180V 85mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25100DGQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25100DGQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25100DGQTA
TRANS NPN 100V 3A SOT223-3

TRANS NPN 100V 3A SOT223-3

Supplier's Site
Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9249 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9249
Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9249
TRANS, NPN, 100V, 3A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, NPN, 100V, 3A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number ZXTN25100DGQTADICT-ND 1106429-ZXTN25100DGQTA 276-ZXTN25100DGQTA ZXTN25100DGQTA ZXTN25100DGQTA ZXTN25100DGQTA 29AK9249
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 100V 3A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 100V, 3A, 150Deg C, 3W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Power Gain 300 dB
Operating Frequency 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data