Manufacturer: Diodes Incorporated
Win Source Part Number: 037011-ZXTN25100DFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 330mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
TRANS NPN 100V 2.5A SOT23-3 Product overview: ZXTN25100DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25100DFHTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 2.5A 175MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 100V 2.5A 175MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 100V 2.5A 175MHz 1.25W Surface Mount SOT-23-3
TRANSISTOR, NPN, 100V, 2.5A, 1.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2.5A; Power Dissipation:1.25W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS NPN 100V 2.5A SOT23-3
TRANS NPN 100V 2.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 037011-ZXTN25100DFHTA | 276-ZXTN25100DFHTA | ZXTN25100DFHTR-ND | 26M5006 | ZXTN25100DFHTA | ZXTN25100DFHTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN25100DFHTA | 100V 2.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Transistor, Npn, 100V, 2.5A, 1.25W, Sot-23; Transistor Polarity Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2500 milliamps | 2500 milliamps | 2500 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |