DIODES Incorporated 60V 5A SOT89 Bipolar Transistor ZXTN25060BZTA

Description
TRANS NPN 60V 5A SOT89-3 Product overview: ZXTN25060BZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25060BZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 5A SOT89-3 Product overview: ZXTN25060BZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25060BZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A SOT89 Bipolar Transistor
276-ZXTN25060BZTA
60V 5A SOT89 Bipolar Transistor 276-ZXTN25060BZTA
TRANS NPN 60V 5A SOT89-3 Product overview: ZXTN25060BZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25060BZTA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 5A SOT89-3 Product overview: ZXTN25060BZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25060BZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTN25060BZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25060BZTR-ND
Single Bipolar Transistors ZXTN25060BZTR-ND
Bipolar (BJT) Transistor NPN 60V 5A 185MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 5A 185MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25060BZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25060BZDKR-ND
Single Bipolar Transistors ZXTN25060BZDKR-ND
Bipolar (BJT) Transistor NPN 60V 5A 185MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 5A 185MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25060BZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25060BZCT-ND
Single Bipolar Transistors ZXTN25060BZCT-ND
Bipolar (BJT) Transistor NPN 60V 5A 185MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 5A 185MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25060BZTA - 004923-ZXTN25060BZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25060BZTA
004923-ZXTN25060BZTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25060BZTA 004923-ZXTN25060BZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004923-ZXTN25060BZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 305mV @ 500mA, 5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 2V Maximum Power Dissipation: 2.4W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 004923-ZXTN25060BZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 305mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 2V
Maximum Power Dissipation: 2.4W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25060BZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25060BZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25060BZTA
TRANS NPN 60V 5A SOT89-3

TRANS NPN 60V 5A SOT89-3

Supplier's Site
TRANS NPN 60V 5A SOT-89 - 233-ZXTN25060BZTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 5A SOT-89
233-ZXTN25060BZTA
TRANS NPN 60V 5A SOT-89 233-ZXTN25060BZTA
TRANS NPN 60V 5A SOT-89

TRANS NPN 60V 5A SOT-89

Supplier's Site
Single Bipolar Transistors - ZXTN25060BZTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25060BZTA
Single Bipolar Transistors ZXTN25060BZTA
TRANS NPN 60V 5A SOT89-3

TRANS NPN 60V 5A SOT89-3

Supplier's Site Datasheet
Trans, Npn, 60V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. - 29AK9248 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc.
29AK9248
Trans, Npn, 60V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. 29AK9248
TRANS, NPN, 60V, 5A, 150DEG C, 2.4W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 5A, 150DEG C, 2.4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-ZXTN25060BZTA ZXTN25060BZTR-ND 004923-ZXTN25060BZTA ZXTN25060BZTA 233-ZXTN25060BZTA ZXTN25060BZTA 29AK9248
Product Name 60V 5A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN25060BZTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 60V 5A SOT-89 Single Bipolar Transistors Trans, Npn, 60V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN; NPN NPN; NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data