Bipolar (BJT) Transistor NPN 60V 3.5A 185MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 60V 3.5A 185MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 60V 3.5A 185MHz 1.25W Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283533-ZXTN25060BFH
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 185MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 3.5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Family Part Number: ZXTN25060B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 175mV at 350mA, 3.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 2V
Maximum Power: 1.25W
TRANS NPN 60V 3.5A SOT23-3 Product overview: ZXTN25060BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25060BFHTA can be used for catalog matching and distributor lookup.
TRANS NPN 60V 3.5A SOT23-3
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 60V 3.5A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTN25060BFHDKR-ND | 1283533-ZXTN25060BFHTA | 276-ZXTN25060BFHTA | ZXTN25060BFHTA | ZXTN25060BFHTA | ZXTN25060BFHTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN25060BFHTA | 60V 3.5A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Power Gain | 100 dB |