Manufacturer: Diodes Incorporated
Win Source Part Number: 004922-ZXTN25050DFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 210mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 50V 4A 200MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 4A 200MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 50V 4A 200MHz 1.25W Surface Mount SOT-23-3
TRANS NPN 50V 4A SOT23-3 Product overview: ZXTN25050DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25050DFHTA can be used for catalog matching and distributor lookup.
50V 1.25W 300@10mA,2V 4A NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 50V 4A SOT23-3
TRANS NPN 50V 4A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004922-ZXTN25050DFHTA | ZXTN25050DFHDKR-ND | 276-ZXTN25050DFHTA | ZXTN25050DFHTA | ZXTN25050DFHTA | ZXTN25050DFHTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN25050DFHTA | Single Bipolar Transistors | 50V 4A SOT23 Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |