DIODES Incorporated 40V 5A SOT89 Bipolar Transistor ZXTN25040DZTA

Description
TRANS NPN 40V 5A SOT89-3 Product overview: ZXTN25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25040DZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 5A SOT89-3 Product overview: ZXTN25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25040DZTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 5A SOT89 Bipolar Transistor
276-ZXTN25040DZTA
40V 5A SOT89 Bipolar Transistor 276-ZXTN25040DZTA
TRANS NPN 40V 5A SOT89-3 Product overview: ZXTN25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25040DZTA can be used for catalog matching and distributor lookup.

TRANS NPN 40V 5A SOT89-3 Product overview: ZXTN25040DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25040DZTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTN25040DZDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25040DZDITR-ND
Single Bipolar Transistors ZXTN25040DZDITR-ND
Bipolar (BJT) Transistor NPN 40V 5A 190MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 5A 190MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25040DZDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25040DZDIDKR-ND
Single Bipolar Transistors ZXTN25040DZDIDKR-ND
Bipolar (BJT) Transistor NPN 40V 5A 190MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 5A 190MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25040DZDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25040DZDICT-ND
Single Bipolar Transistors ZXTN25040DZDICT-ND
Bipolar (BJT) Transistor NPN 40V 5A 190MHz 2.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 40V 5A 190MHz 2.4W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DZTA - 004921-ZXTN25040DZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DZTA
004921-ZXTN25040DZTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DZTA 004921-ZXTN25040DZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004921-ZXTN25040DZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 260mV @ 500mA, 5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2.4W Alternative Parts (Cross-Reference): 3STF1640; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004921-ZXTN25040DZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 260mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2.4W
Alternative Parts (Cross-Reference): 3STF1640;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25040DZTA
Bipolar Transistors - BJT ZXTN25040DZTA
Bipolar Transistors - BJT NPN 40V HIGH GAIN

Bipolar Transistors - BJT NPN 40V HIGH GAIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25040DZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25040DZTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25040DZTA
TRANS NPN 40V 5A SOT89-3

TRANS NPN 40V 5A SOT89-3

Supplier's Site
Trans, Npn, 40V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. - 29AK9247 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc.
29AK9247
Trans, Npn, 40V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. 29AK9247
TRANS, NPN, 40V, 5A, 150DEG C, 2.4W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 5A, 150DEG C, 2.4W ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
ZXTN25040DZTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT ZXTN25040DZTA
40V 2.4W 300@10mA,2V 5A NPN SOT-89-3 Bipolar Transistors - BJT ROHS

40V 2.4W 300@10mA,2V 5A NPN SOT-89-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTN25040DZTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25040DZTA
Single Bipolar Transistors ZXTN25040DZTA
TRANS NPN 40V 5A SOT89-3

TRANS NPN 40V 5A SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTN25040DZTA ZXTN25040DZDITR-ND 004921-ZXTN25040DZTA ZXTN25040DZTA ZXTN25040DZTA 29AK9247 ZXTN25040DZTA ZXTN25040DZTA
Product Name 40V 5A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DZTA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 40V, 5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3 TO-3 SOT89 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data