DIODES Incorporated Single Bipolar Transistors ZXTN25040DFHTA

Description
Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN25040DFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25040DFHTR-ND
Single Bipolar Transistors ZXTN25040DFHTR-ND
Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25040DFHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25040DFHDKR-ND
Single Bipolar Transistors ZXTN25040DFHDKR-ND
Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25040DFHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25040DFHCT-ND
Single Bipolar Transistors ZXTN25040DFHCT-ND
Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 4A 190MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DFHTA - 037010-ZXTN25040DFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DFHTA
037010-ZXTN25040DFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DFHTA 037010-ZXTN25040DFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037010-ZXTN25040DFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 190mV @ 400mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037010-ZXTN25040DFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 190mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 4A SOT23 Bipolar Transistor
276-ZXTN25040DFHTA
40V 4A SOT23 Bipolar Transistor 276-ZXTN25040DFHTA
TRANS NPN 40V 4A SOT23-3 Product overview: ZXTN25040DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25040DFHTA can be used for catalog matching and distributor lookup.

TRANS NPN 40V 4A SOT23-3 Product overview: ZXTN25040DFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25040DFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 40V 4A SOT23-3 - 233-ZXTN25040DFHTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 4A SOT23-3
233-ZXTN25040DFHTA
TRANS NPN 40V 4A SOT23-3 233-ZXTN25040DFHTA
TRANS NPN 40V 4A SOT23-3

TRANS NPN 40V 4A SOT23-3

Supplier's Site
Trans, Npn, 40V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. - 69AH3982 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
69AH3982
Trans, Npn, 40V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. 69AH3982
TRANS, NPN, 40V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 4A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25040DFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25040DFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25040DFHTA
TRANS NPN 40V 4A SOT23-3

TRANS NPN 40V 4A SOT23-3

Supplier's Site
Single Bipolar Transistors - ZXTN25040DFHTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25040DFHTA
Single Bipolar Transistors ZXTN25040DFHTA
TRANS NPN 40V 4A SOT23-3

TRANS NPN 40V 4A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25040DFHTA
Bipolar Transistors - BJT ZXTN25040DFHTA
Bipolar Transistors - BJT NPN 40V HIGH GAIN

Bipolar Transistors - BJT NPN 40V HIGH GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTN25040DFHTR-ND 037010-ZXTN25040DFHTA 276-ZXTN25040DFHTA 233-ZXTN25040DFHTA 69AH3982 ZXTN25040DFHTA ZXTN25040DFHTA ZXTN25040DFHTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN25040DFHTA 40V 4A SOT23 Bipolar Transistor TRANS NPN 40V 4A SOT23-3 Trans, Npn, 40V, 4A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data