DIODES Incorporated Single Bipolar Transistors ZXTN25020DGTA

Description
Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN25020DGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DGDKR-ND
Single Bipolar Transistors ZXTN25020DGDKR-ND
Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DGCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DGCT-ND
Single Bipolar Transistors ZXTN25020DGCT-ND
Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DGTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DGTR-ND
Single Bipolar Transistors ZXTN25020DGTR-ND
Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 20V 7A 215MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
20V 7A Bipolar Transistor
276-ZXTN25020DGTA
20V 7A Bipolar Transistor 276-ZXTN25020DGTA
TRANS NPN 20V 7A SOT223-3 Product overview: ZXTN25020DGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DGTA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 7A SOT223-3 Product overview: ZXTN25020DGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DGTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DGTA - 004919-ZXTN25020DGTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DGTA
004919-ZXTN25020DGTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DGTA 004919-ZXTN25020DGTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004919-ZXTN25020DGTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 215MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 290mV @ 700mA, 7A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004919-ZXTN25020DGTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 215MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 290mV @ 700mA, 7A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25020DGTA
Bipolar Transistors - BJT ZXTN25020DGTA
Bipolar Transistors - BJT NPN 20V HIGH GAIN

Bipolar Transistors - BJT NPN 20V HIGH GAIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25020DGTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25020DGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25020DGTA
TRANS NPN 20V 7A SOT223-3

TRANS NPN 20V 7A SOT223-3

Supplier's Site
Trans, Npn, 20V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9245 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 20V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9245
Trans, Npn, 20V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9245
TRANS, NPN, 20V, 7A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, NPN, 20V, 7A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - ZXTN25020DGTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25020DGTA
Single Bipolar Transistors ZXTN25020DGTA
TRANS NPN 20V 7A SOT223-3

TRANS NPN 20V 7A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number ZXTN25020DGDKR-ND 276-ZXTN25020DGTA 004919-ZXTN25020DGTA ZXTN25020DGTA ZXTN25020DGTA 29AK9245 ZXTN25020DGTA
Product Name Single Bipolar Transistors 20V 7A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DGTA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 20V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc. Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 7000 milliamps 7000 milliamps 7000 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 1220883 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-16B5000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 500 milliamps
VCEO 45 volts
View Details