DIODES Incorporated 20V 2A SOT23 Bipolar Transistor ZXTN25020DFLTA

Description
TRANS NPN 20V 2A SOT23-3 Product overview: ZXTN25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFLTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 2A SOT23-3 Product overview: ZXTN25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFLTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2A SOT23 Bipolar Transistor
276-ZXTN25020DFLTA
20V 2A SOT23 Bipolar Transistor 276-ZXTN25020DFLTA
TRANS NPN 20V 2A SOT23-3 Product overview: ZXTN25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFLTA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 2A SOT23-3 Product overview: ZXTN25020DFLTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020DFLTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFLTA - 004918-ZXTN25020DFLTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFLTA
004918-ZXTN25020DFLTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFLTA 004918-ZXTN25020DFLTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004918-ZXTN25020DFLT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 215MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 270mV @ 450mA, 4.5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004918-ZXTN25020DFLTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 215MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 270mV @ 450mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DFLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DFLCT-ND
Single Bipolar Transistors ZXTN25020DFLCT-ND
Bipolar (BJT) Transistor NPN 20V 2A 215MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 2A 215MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DFLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DFLDKR-ND
Single Bipolar Transistors ZXTN25020DFLDKR-ND
Bipolar (BJT) Transistor NPN 20V 2A 215MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 2A 215MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25020DFLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020DFLTR-ND
Single Bipolar Transistors ZXTN25020DFLTR-ND
Bipolar (BJT) Transistor NPN 20V 2A 215MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 2A 215MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25020DFLTA
Bipolar Transistors - BJT ZXTN25020DFLTA
Bipolar Transistors - BJT NPN 20V HG Tran.

Bipolar Transistors - BJT NPN 20V HG Tran.

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25020DFLTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25020DFLTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25020DFLTA
TRANS NPN 20V 2A SOT23-3

TRANS NPN 20V 2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTN25020DFLTA 004918-ZXTN25020DFLTA ZXTN25020DFLCT-ND ZXTN25020DFLTA ZXTN25020DFLTA
Product Name 20V 2A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTN25020DFLTA Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data