Manufacturer: Diodes Incorporated
Win Source Part Number: 051999-ZXTN25020CFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: NPN
Family Name: ZXTN25020CFH
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 140mV @ 450mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): KTC3536T; PBSS4021NT; 2SC5738(BRA,F); 2SC5738 (TE85L) ;
Introduction Date: June 07, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020CFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020CFHTA can be used for catalog matching and distributor lookup.
TRANS NPN 20V 4.5A SOT23-3
TRANS, NPN, 20V, 4.5A, 150DEG C, 1.25W ROHS COMPLIANT: YES
TRANS NPN 20V 4.5A SOT23-3
Bipolar Transistors - BJT NPN 20V 4.5A MED PWR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 051999-ZXTN25020CFHTA | ZXTN25020CFHTACT-ND | 276-ZXTN25020CFHTA | ZXTN25020CFHTA | 29AK9244 | ZXTN25020CFHTA | ZXTN25020CFHTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN25020CFHTA | Single Bipolar Transistors | 20V 4.5A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 20V, 4.5A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | 4500 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts | 20 volts |