DIODES Incorporated Single Bipolar Transistors ZXTN25020CFH

Description
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN25020CFHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25020CFHTR-ND
Single Bipolar Transistors ZXTN25020CFHTR-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 4.5A 185MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020CFH - 904405-ZXTN25020CFH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020CFH
904405-ZXTN25020CFH
TRANSISTORS - Transistors (BJT) - Single - ZXTN25020CFH 904405-ZXTN25020CFH
Manufacturer: Diodes Incorporated Win Source Part Number: 904405-ZXTN25020CFH Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 20 V 4.5 A 185MHz 1.25 W Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: ZXTN25020C Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: ZXTN25020CFHDKR, ZXTN25020CFHTR, ZXTN25020CFHCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 904405-ZXTN25020CFH
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 20 V 4.5 A 185MHz 1.25 W Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZXTN25020C
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: ZXTN25020CFHDKR, ZXTN25020CFHTR, ZXTN25020CFHCT

Buy Now Datasheet
Singapore, Singapore
20V 4.5A SOT23 Bipolar Transistor
276-ZXTN25020CFH
20V 4.5A SOT23 Bipolar Transistor 276-ZXTN25020CFH
TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020CFH from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020CFH can be used for catalog matching and distributor lookup.

TRANS NPN 20V 4.5A SOT23-3 Product overview: ZXTN25020CFH from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25020CFH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25020CFH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25020CFH
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25020CFH
TRANS NPN 20V 4.5A SOT23-3

TRANS NPN 20V 4.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTN25020CFHTR-ND 904405-ZXTN25020CFH 276-ZXTN25020CFH ZXTN25020CFH
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN25020CFH 20V 4.5A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Bipolar Transistors - 7115055 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details