TRANS NPN 12V 6.5A SOT89-3 Product overview: ZXTN25012EZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25012EZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 12V 6.5A 260MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 12V 6.5A 260MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 12V 6.5A 260MHz 2.4W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120445-ZXTN25012EZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 6.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 270mV @ 130mA, 6.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 2.4W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
TRANS NPN 12V 6.5A SOT89-3
TRANS, NPN, 12V, 6.5A, 150DEG C, 2.4W ROHS COMPLIANT: YES
TRANS NPN 12V 6.5A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN25012EZTA | ZXTN25012EZCT-ND | 1120445-ZXTN25012EZTA | ZXTN25012EZTA | 29AK9242 | ZXTN25012EZTA |
| Product Name | 12V 6.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EZTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 12V, 6.5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | TO-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 6500 milliamps | 6500 milliamps | 6500 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts |