DIODES Incorporated Transistor, Npn, 12V, 5A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. ZXTN25012EFLT

Description
TRANSISTOR, NPN, 12V, 5A, 350mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:5A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 12V, 5A, 350mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:5A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 12V, 5A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. - 62M1316 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 12V, 5A, 350Mw, Sot-23; Transistor Polarity Diodes Inc.
62M1316
Transistor, Npn, 12V, 5A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. 62M1316
TRANSISTOR, NPN, 12V, 5A, 350mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:5A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 12V, 5A, 350mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:5A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 62M1316
Product Name Transistor, Npn, 12V, 5A, 350Mw, Sot-23; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 12V, 5A, 350Mw, Sot-23; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3T - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
6 suppliers