DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFL ZXTN25012EFL

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283530-ZXTN25012EFL Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283530-ZXTN25012EFL Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFL - 1283530-ZXTN25012EFL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFL
1283530-ZXTN25012EFL
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFL 1283530-ZXTN25012EFL
Manufacturer: Zetex Semiconductors Win Source Part Number: 1283530-ZXTN25012EFL Manufacturer Homepage: www.diodes.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Zetex Semiconductors
Win Source Part Number: 1283530-ZXTN25012EFL
Manufacturer Homepage: www.diodes.com/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power 12V SOT23 Bipolar Transistor
276-ZXTN25012EFL
Low-Power 12V SOT23 Bipolar Transistor 276-ZXTN25012EFL
12V, SOT23, NPN low power transistor Product overview: ZXTN25012EFL from Zetex Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, 12V, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25012EFL can be used for catalog matching and distributor lookup.

12V, SOT23, NPN low power transistor Product overview: ZXTN25012EFL from Zetex Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, 12V, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25012EFL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1283530-ZXTN25012EFL 276-ZXTN25012EFL
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFL Low-Power 12V SOT23 Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details