DIODES Incorporated Single Bipolar Transistors ZXTN25012EFHTA

Description
Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN25012EFHTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25012EFHTADIDKR-ND
Single Bipolar Transistors ZXTN25012EFHTADIDKR-ND
Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25012EFHTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25012EFHTADICT-ND
Single Bipolar Transistors ZXTN25012EFHTADICT-ND
Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN25012EFHTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN25012EFHTADITR-ND
Single Bipolar Transistors ZXTN25012EFHTADITR-ND
Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 12V 6A 260MHz 1.25W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFHTA - 004914-ZXTN25012EFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFHTA
004914-ZXTN25012EFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFHTA 004914-ZXTN25012EFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004914-ZXTN25012EFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 260MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 190mV @ 120mA, 6A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 004914-ZXTN25012EFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 190mV @ 120mA, 6A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12V 6A SOT23 Bipolar Transistor
276-ZXTN25012EFHTA
12V 6A SOT23 Bipolar Transistor 276-ZXTN25012EFHTA
TRANS NPN 12V 6A SOT23-3 Product overview: ZXTN25012EFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25012EFHTA can be used for catalog matching and distributor lookup.

TRANS NPN 12V 6A SOT23-3 Product overview: ZXTN25012EFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25012EFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTN25012EFHTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN25012EFHTA
Single Bipolar Transistors ZXTN25012EFHTA
TRANS NPN 12V 6A SOT23-3

TRANS NPN 12V 6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN25012EFHTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN25012EFHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN25012EFHTA
TRANS NPN 12V 6A SOT23-3

TRANS NPN 12V 6A SOT23-3

Supplier's Site
Trans, Npn, 12V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. - 29AK9240 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 12V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc.
29AK9240
Trans, Npn, 12V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. 29AK9240
TRANS, NPN, 12V, 6A, 150DEG C, 1.25W ROHS COMPLIANT: YES

TRANS, NPN, 12V, 6A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN25012EFHTA
Bipolar Transistors - BJT ZXTN25012EFHTA
Bipolar Transistors - BJT NPN 12V HIGH GAIN

Bipolar Transistors - BJT NPN 12V HIGH GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number ZXTN25012EFHTADIDKR-ND 004914-ZXTN25012EFHTA 276-ZXTN25012EFHTA ZXTN25012EFHTA ZXTN25012EFHTA 29AK9240 ZXTN25012EFHTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN25012EFHTA 12V 6A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 12V, 6A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data