DIODES Incorporated Single Bipolar Transistors ZXTN2031FTA

Description
Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTN2031FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2031FTR-ND
Single Bipolar Transistors ZXTN2031FTR-ND
Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2031FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2031FCT-ND
Single Bipolar Transistors ZXTN2031FCT-ND
Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2031FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN2031FDKR-ND
Single Bipolar Transistors ZXTN2031FDKR-ND
Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 50V 5A 125MHz 1.2W Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN2031FTA - 057872-ZXTN2031FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN2031FTA
057872-ZXTN2031FTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN2031FTA 057872-ZXTN2031FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 057872-ZXTN2031FTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 170mV @ 250mA, 5A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 057872-ZXTN2031FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 170mV @ 250mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50V 5A SOT23 Bipolar Transistor
276-ZXTN2031FTA
50V 5A SOT23 Bipolar Transistor 276-ZXTN2031FTA
TRANS NPN 50V 5A SOT23-3 Product overview: ZXTN2031FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2031FTA can be used for catalog matching and distributor lookup.

TRANS NPN 50V 5A SOT23-3 Product overview: ZXTN2031FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2031FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN2031FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN2031FTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN2031FTA
TRANS NPN 50V 5A SOT23-3

TRANS NPN 50V 5A SOT23-3

Supplier's Site
Transistor, Npn, 50V, 5A, 1.2W, Sot-23; Transistor Polarity Diodes Inc. - 87K0741 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 5A, 1.2W, Sot-23; Transistor Polarity Diodes Inc.
87K0741
Transistor, Npn, 50V, 5A, 1.2W, Sot-23; Transistor Polarity Diodes Inc. 87K0741
TRANSISTOR, NPN, 50V, 5A, 1.2W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:1.2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 5A, 1.2W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:1.2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN2031FTA
Bipolar Transistors - BJT ZXTN2031FTA
Bipolar Transistors - BJT NPN Medium Power

Bipolar Transistors - BJT NPN Medium Power

Buy Now Datasheet
Single Bipolar Transistors - ZXTN2031FTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN2031FTA
Single Bipolar Transistors ZXTN2031FTA
TRANS NPN 50V 5A SOT23-3

TRANS NPN 50V 5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTN2031FTR-ND 057872-ZXTN2031FTA 276-ZXTN2031FTA ZXTN2031FTA 87K0741 ZXTN2031FTA ZXTN2031FTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTN2031FTA 50V 5A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 50V, 5A, 1.2W, Sot-23; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4500 milliamps 5000 milliamps 5000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327 - 200444-BC846SE6327 - Win Source Electronics
Specs
Polarity 2 NPN (Dual); NPN
Package Type SOT3; PG-SOT363-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers