TRANS NPN 100V 4.5A SOT-89-3
TRANS NPN 100V 4.5A SOT-89-3
Bipolar (BJT) Transistor NPN 100V 4.5A 130MHz 2.1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 004909-ZXTN2011ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 195mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
TRANS NPN 100V 4.5A SOT89-3 Product overview: ZXTN2011ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2011ZTA can be used for catalog matching and distributor lookup.
TRANS, NPN, 100V, 4.5A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS NPN 100V 4.5A SOT89-3
Bipolar Transistors - BJT 100V NPN Med Power
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTN2011ZTADKR-ND | 004909-ZXTN2011ZTA | 276-ZXTN2011ZTA | 29AK9239 | ZXTN2011ZTA | ZXTN2011ZTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN2011ZTA | 100V 4.5A SOT89 Bipolar Transistor | Trans, Npn, 100V, 4.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4500 milliamps | 4500 milliamps | ||||
| VCEO | 100 volts | 100 volts |