Manufacturer: Diodes Incorporated
Win Source Part Number: 004908-ZXTN2011GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 220mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 6A SOT223-3 Product overview: ZXTN2011GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2011GTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 3W Surface Mount SOT-223-3
TRANS NPN 100V 6A SOT223-3
Bipolar Transistors - BJT 100V NPN Med Power
TRANS, NPN, 100V, 6A, 150DEG C, 3W ROHS COMPLIANT: YES
TRANS NPN 100V 6A SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 004908-ZXTN2011GTA | 276-ZXTN2011GTA | ZXTN2011GDKR-ND | ZXTN2011GTA | ZXTN2011GTA | 29AK9238 | ZXTN2011GTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN2011GTA | 100V 6A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 100V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |