TRANS NPN 60V 5A SOT89-3 T&R Product overview: ZXTN2010ZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2010ZQTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 2.1W Surface Mount SOT-89-3
TRANS NPN 60V 5A SOT-89-3
TRANS NPN 60V 5A SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 940072-ZXTN2010ZQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 5 A 130MHz 2.1 W Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTN2010
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
TRANS, NPN, 60V, 5A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS NPN 60V 5A SOT89-3 T&R
Bipolar Transistors - BJT Pwr Low Sat Transistor
TRANS NPN 60V 5A SOT89-3 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN2010ZQTA | 31-ZXTN2010ZQTATR-ND | 940072-ZXTN2010ZQTA | 29AK9237 | ZXTN2010ZQTA | ZXTN2010ZQTA | ZXTN2010ZQTA |
| Product Name | 60V 5A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN2010ZQTA | Trans, Npn, 60V, 5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | TO-3 | AEC-Q101 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |