Manufacturer: Diodes Incorporated
Win Source Part Number: 004906-ZXTN2007ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 190mV @ 300mA, 6.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
TRANS NPN 30V 6A SOT89-3 Product overview: ZXTN2007ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2007ZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 6A 140MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 30V 6A 140MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 30V 6A 140MHz 2.1W Surface Mount SOT-89-3
Bipolar Transistors - BJT 30V NPN Low Sat
TRANS NPN 30V 6A SOT89-3
TRANS NPN 30V 6A SOT89-3
TRANS, NPN, 30V, 6A, 150DEG C, 2.1W ROHS COMPLIANT: YES
30V 2.1W 100@1A,1V 6A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 004906-ZXTN2007ZTA | 276-ZXTN2007ZTA | ZXTN2007ZDKR-ND | ZXTN2007ZTA | ZXTN2007ZTA | ZXTN2007ZTA | 29AK9236 | ZXTN2007ZTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN2007ZTA | 30V 6A SOT89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 30V, 6A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | SOT89 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |