TRANS NPN 30V 7A SOT223-3 Product overview: ZXTN2007GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2007GTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 7A 140MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 30V 7A 140MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 30V 7A 140MHz 3W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 004905-ZXTN2007GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 220mV @ 300mA, 6.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TRANS NPN 30V 7A SOT223-3
TRANS NPN 30V 7A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN2007GTA | ZXTN2007GTR-ND | 004905-ZXTN2007GTA | ZXTN2007GTA | ZXTN2007GTA |
| Product Name | 30V 7A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN2007GTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts |