TRANS NPN 25V 5.5A SOT89-3 Product overview: ZXTN2005ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2005ZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 5.5A 150MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 25V 5.5A 150MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 25V 5.5A 150MHz 2.1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 004904-ZXTN2005ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 200mV @ 150mA, 6.5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1A, 1V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT 25V NPN Low Sat
TRANS NPN 25V 5.5A SOT89-3
TRANS, NPN, 25V, 5.5A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS NPN 25V 5.5A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN2005ZTA | 31-ZXTN2005ZTADKR-ND | 004904-ZXTN2005ZTA | ZXTN2005ZTA | ZXTN2005ZTA | 29AK9235 | ZXTN2005ZTA |
| Product Name | 25V 5.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN2005ZTA | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 25V, 5.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | ||||
| VCEO | 25 volts | 25 volts | 25 volts |