TRANS NPN 25V 5.5A SOT-89-3
TRANS NPN 25V 5.5A SOT-89-3
Bipolar (BJT) Transistor NPN 25V 5.5A 150MHz 1.5W Surface Mount SOT-89-3
Win Source Part Number: 998252-ZXTN2005ZQTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 5.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 200mV @ 150mA, 6.5A
Current - Collector Cutoff (Max): 20nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1A, 1V
Frequency - Transition: 150MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: ZXTN2005ZQTADI
Base Product Number: ZXTN2005
TRANS NPN 25V 5.5A SOT89-3 Product overview: ZXTN2005ZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2005ZQTA can be used for catalog matching and distributor lookup.
TRANS NPN 25V 5.5A SOT89-3
PWR LOW SAT TRANSISTOR SOT89
Bipolar Transistors - BJT Pwr Mid Perf Transistor
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTN2005ZQTADKR-ND | 998252-ZXTN2005ZQTA | 276-ZXTN2005ZQTA | ZXTN2005ZQTA | 233-ZXTN2005ZQTA | ZXTN2005ZQTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 25V 5.5A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | PWR LOW SAT TRANSISTOR SOT89 | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT89; TO-243AA | SOT3; SOT89 | Tape & Reel (TR) | AEC-Q101 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | |||
| Power Gain | 300 dB |