TRANS NPN 25V 7A SOT223-3 Product overview: ZXTN2005GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2005GTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 7A 150MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 25V 7A 150MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 25V 7A 150MHz 3W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 004903-ZXTN2005GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 230mV @ 150mA, 6.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS, NPN, 25V, 7A, 150DEG C, 3W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 25V NPN Low Sat
TRANS NPN 25V 7A SOT223-3
TRANS NPN 25V 7A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN2005GTA | ZXTN2005GCT-ND | 004903-ZXTN2005GTA | 29AK9234 | ZXTN2005GTA | ZXTN2005GTA | ZXTN2005GTA |
| Product Name | 25V 7A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN2005GTA | Trans, Npn, 25V, 7A, 150Deg C, 3W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | ||||
| VCEO | 25 volts | 25 volts | 25 volts |