Manufacturer: Diodes Incorporated
Win Source Part Number: 057889-ZXTN19100CFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: ZXTN19100CFF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 235mV @ 450mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): ZXTN19100CFF;
Introduction Date: January 23, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 4.5A SOT23F Product overview: ZXTN19100CFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19100CFFTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 4.5A 150MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 100V 4.5A 150MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 100V 4.5A 150MHz 1.5W Surface Mount SOT-23F
TRANSISTOR, NPN, 100V, 4.5A, 1.5W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:4.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 100V 4.5A SOT23F
TRANS NPN 100V 4.5A SOT23F
Bipolar Transistors - BJT NPN 100V Transitor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 057889-ZXTN19100CFFTA | 276-ZXTN19100CFFTA | ZXTN19100CFFCT-ND | 62M1313 | ZXTN19100CFFTA | ZXTN19100CFFTA | ZXTN19100CFFTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN19100CFFTA | 100V 4.5A Bipolar Transistor | Single Bipolar Transistors | Transistor, Npn, 100V, 4.5A, 1.5W, Sot-23; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23F | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | TO-3; SOT23 | SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | 4500 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |