Manufacturer: Diodes Incorporated
Win Source Part Number: 004900-ZXTN19060CFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 175mV @ 550mA, 5.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 5.5A 130MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 60V 5.5A 130MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 60V 5.5A 130MHz 1.5W Surface Mount SOT-23F
TRANS NPN 60V 5.5A SOT23F Product overview: ZXTN19060CFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19060CFFTA can be used for catalog matching and distributor lookup.
TRANS NPN 60V 5.5A SOT23F-3
TRANS NPN 60V 5.5A SOT23F
Bipolar Transistors - BJT NPN 60V Transitor
TRANS NPN 60V 5.5A SOT23F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004900-ZXTN19060CFFTA | ZXTN19060CFFDKR-ND | 276-ZXTN19060CFFTA | 233-ZXTN19060CFFTA | ZXTN19060CFFTA | ZXTN19060CFFTA | ZXTN19060CFFTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN19060CFFTA | Single Bipolar Transistors | 60V 5.5A Bipolar Transistor | TRANS NPN 60V 5.5A SOT23F-3 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |