Manufacturer: Diodes Incorporated
Win Source Part Number: 004899-ZXTN19055DZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 55V
Max Vce (sat): 250mV @ 600mA, 6A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 10mA, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TRANS NPN 55V 6A SOT89-3 Product overview: ZXTN19055DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19055DZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 55V 6A 200MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 55V 6A 200MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 55V 6A 200MHz 2.1W Surface Mount SOT-89-3
TRANS, NPN, 55V, 6A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS NPN 55V 6A SOT89-3
Bipolar Transistors - BJT 20V NPN HIGH GAIN
TRANS NPN 55V 6A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004899-ZXTN19055DZTA | 276-ZXTN19055DZTA | ZXTN19055DZTR-ND | 29AK9230 | ZXTN19055DZTA | ZXTN19055DZTA | ZXTN19055DZTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN19055DZTA | 55V 6A SOT89 Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 55V, 6A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | SOT89; SOT-89-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 55 volts | 55 volts | 55 volts |