DIODES Incorporated 20V 7.5A SOT89 Bipolar Transistor ZXTN19020DZQTA

Description
TRANS NPN 20V 7.5A SOT89-3 Product overview: ZXTN19020DZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 7.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19020DZQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 7.5A SOT89-3 Product overview: ZXTN19020DZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 7.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19020DZQTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.5A SOT89 Bipolar Transistor
276-ZXTN19020DZQTA
20V 7.5A SOT89 Bipolar Transistor 276-ZXTN19020DZQTA
TRANS NPN 20V 7.5A SOT89-3 Product overview: ZXTN19020DZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 7.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19020DZQTA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 7.5A SOT89-3 Product overview: ZXTN19020DZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 7.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19020DZQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1380345-ZXTN19020DZQTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1380345-ZXTN19020DZQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1380345-ZXTN19020DZQTA
Win Source Part Number: 1380345-ZXTN19020DZQ TA Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Base Product Number: ZXTN19020 Mounting Type: Surface Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 7.5 A Voltage - Collector Emitter Breakdown (Max): 20 V DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100mA, 2V Vce Saturation (Max) @ Ib, Ic: 200mV @ 375mA, 7.5A Current - Collector Cutoff (Max): 100nA Frequency - Transition: 160MHz Power - Max: 1.1 W

Win Source Part Number: 1380345-ZXTN19020DZQTA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Base Product Number: ZXTN19020
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 7.5 A
Voltage - Collector Emitter Breakdown (Max): 20 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100mA, 2V
Vce Saturation (Max) @ Ib, Ic: 200mV @ 375mA, 7.5A
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 160MHz
Power - Max: 1.1 W

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTN19020DZQTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTN19020DZQTACT-ND
Single Bipolar Transistors 31-ZXTN19020DZQTACT-ND
Bipolar (BJT) Transistor NPN 20V 7.5A 160MHz 1.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 20V 7.5A 160MHz 1.1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTN19020DZQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTN19020DZQTATR-ND
Single Bipolar Transistors 31-ZXTN19020DZQTATR-ND
Bipolar (BJT) Transistor NPN 20V 7.5A 160MHz 1.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 20V 7.5A 160MHz 1.1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTN19020DZQTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTN19020DZQTADKR-ND
Single Bipolar Transistors 31-ZXTN19020DZQTADKR-ND
Bipolar (BJT) Transistor NPN 20V 7.5A 160MHz 1.1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 20V 7.5A 160MHz 1.1W Surface Mount SOT-89-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN19020DZQTA
Bipolar Transistors - BJT ZXTN19020DZQTA
Bipolar Transistors - BJT Pwr Low Sat Transistor SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Low Sat Transistor SOT89 T&R 1K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN19020DZQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN19020DZQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN19020DZQTA
TRANS NPN 20V 7.5A SOT89-3

TRANS NPN 20V 7.5A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTN19020DZQTA 1380345-ZXTN19020DZQTA 31-ZXTN19020DZQTACT-ND ZXTN19020DZQTA ZXTN19020DZQTA
Product Name 20V 7.5A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT89 SOT89; TO-243AA SOT89; SOT-89-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 7500 milliamps 7500 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data