TRANS NPN 20V 7A SOT23F Product overview: ZXTN19020CFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19020CFFTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 7A 150MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 20V 7A 150MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 20V 7A 150MHz 1.5W Surface Mount SOT-23F
Manufacturer: Diodes Incorporated
Win Source Part Number: 004896-ZXTN19020CFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 175mV @ 280mA, 7A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN 20V 7A
TRANS, NPN, 20V, 7A, 150DEG C, 1.5W ROHS COMPLIANT: YES
TRANS NPN 20V 7A SOT23F
TRANS NPN 20V 7A SOT23F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN19020CFFTA | 31-ZXTN19020CFFTACT-ND | 004896-ZXTN19020CFFTA | ZXTN19020CFFTA | 29AK9226 | ZXTN19020CFFTA | ZXTN19020CFFTA |
| Product Name | 20V 7A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN19020CFFTA | Bipolar Transistors - BJT | Trans, Npn, 20V, 7A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | SOT3; SOT23; SOT-23F | TO-3 | SOT23; SOT-23-3 Flat Leads | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |