TRANS NPN 150V 1A SOT89-3 Product overview: ZXTN10150DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN10150DZTA can be used for catalog matching and distributor lookup.
TRANS NPN 150V 1A SOT-89-3
Bipolar (BJT) Transistor NPN 150V 1A 135MHz 1.5W Surface Mount SOT-89-3
TRANS NPN 150V 1A SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 044185-ZXTN10150DZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 135MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 250mV
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
TRANS NPN 150V 1A SOT89-3
TRANS NPN 150V 1A SOT89-3
TRANS, NPN, 150V, 1A, 150DEG C, 1.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 150V NPN LED Driver 150Vceo 1A 1.5W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN10150DZTA | 31-ZXTN10150DZTADKR-ND | 044185-ZXTN10150DZTA | ZXTN10150DZTA | ZXTN10150DZTA | 29AK9225 | ZXTN10150DZTA |
| Product Name | 150V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN10150DZTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 150V, 1A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 150 volts | 150 volts | 150 volts |