TRANS NPN 400V 0.5A SOT23F Product overview: ZXTN08400BFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN08400BFFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120441-ZXTN08400BFF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 175mV @ 100mA, 500mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 400V 500mA 40MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 400V 500mA 40MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 400V 500mA 40MHz 1.5W Surface Mount SOT-23F
TRANSISTOR, NPN, 400V, 500mA, 1.5W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 400V Transistor
TRANS NPN 400V 0.5A SOT23F
TRANS NPN 400V 0.5A SOT23F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTN08400BFFTA | 1120441-ZXTN08400BFFTA | ZXTN08400BFFTR-ND | 62M1311 | ZXTN08400BFFTA | ZXTN08400BFFTA | ZXTN08400BFFTA |
| Product Name | 400V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN08400BFFTA | Single Bipolar Transistors | Transistor, Npn, 400V, 500Ma, 1.5W, Sot-23; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | TO-3; SOT23 | SOT23; SOT-23-3 Flat Leads | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |