DIODES Incorporated 45V 4A Bipolar Transistor ZXTN07045EFFTA

Description
TRANS NPN 45V 4A SOT23F Product overview: ZXTN07045EFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN07045EFFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 4A SOT23F Product overview: ZXTN07045EFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN07045EFFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 4A Bipolar Transistor
276-ZXTN07045EFFTA
45V 4A Bipolar Transistor 276-ZXTN07045EFFTA
TRANS NPN 45V 4A SOT23F Product overview: ZXTN07045EFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN07045EFFTA can be used for catalog matching and distributor lookup.

TRANS NPN 45V 4A SOT23F Product overview: ZXTN07045EFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN07045EFFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTN07045EFFTA - 004895-ZXTN07045EFFTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTN07045EFFTA
004895-ZXTN07045EFFTA
TRANSISTORS - Transistors (BJT) - Single - ZXTN07045EFFTA 004895-ZXTN07045EFFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004895-ZXTN07045EFFT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: NPN Family Name: ZXTN07045EFF Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23F Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 280mV @ 80mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 100mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): 2N3054; ZXTN07045EFF; FJC690; FJC690TF; Introduction Date: September 11, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004895-ZXTN07045EFFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: NPN
Family Name: ZXTN07045EFF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 280mV @ 80mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): 2N3054; ZXTN07045EFF; FJC690; FJC690TF;
Introduction Date: September 11, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTN07045EFFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN07045EFFCT-ND
Single Bipolar Transistors ZXTN07045EFFCT-ND
Bipolar (BJT) Transistor NPN 45V 4A 190MHz 1.5W Surface Mount SOT-23F

Bipolar (BJT) Transistor NPN 45V 4A 190MHz 1.5W Surface Mount SOT-23F

Buy Now Datasheet
Single Bipolar Transistors - ZXTN07045EFFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN07045EFFDKR-ND
Single Bipolar Transistors ZXTN07045EFFDKR-ND
Bipolar (BJT) Transistor NPN 45V 4A 190MHz 1.5W Surface Mount SOT-23F

Bipolar (BJT) Transistor NPN 45V 4A 190MHz 1.5W Surface Mount SOT-23F

Buy Now Datasheet
Single Bipolar Transistors - ZXTN07045EFFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTN07045EFFTR-ND
Single Bipolar Transistors ZXTN07045EFFTR-ND
Bipolar (BJT) Transistor NPN 45V 4A 190MHz 1.5W Surface Mount SOT-23F

Bipolar (BJT) Transistor NPN 45V 4A 190MHz 1.5W Surface Mount SOT-23F

Buy Now Datasheet
TRANS NPN 45V 4A SOT23F-3 - 233-ZXTN07045EFFTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 4A SOT23F-3
233-ZXTN07045EFFTA
TRANS NPN 45V 4A SOT23F-3 233-ZXTN07045EFFTA
TRANS NPN 45V 4A SOT23F-3

TRANS NPN 45V 4A SOT23F-3

Supplier's Site
Trans, Npn, 45V, 4A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. - 29AK9224 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 4A, 150Deg C, 1.5W Rohs Compliant Diodes Inc.
29AK9224
Trans, Npn, 45V, 4A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. 29AK9224
TRANS, NPN, 45V, 4A, 150DEG C, 1.5W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 4A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTN07045EFFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTN07045EFFTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTN07045EFFTA
TRANS NPN 45V 4A SOT23F

TRANS NPN 45V 4A SOT23F

Supplier's Site
Single Bipolar Transistors - ZXTN07045EFFTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTN07045EFFTA
Single Bipolar Transistors ZXTN07045EFFTA
TRANS NPN 45V 4A SOT23F

TRANS NPN 45V 4A SOT23F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTN07045EFFTA
Bipolar Transistors - BJT ZXTN07045EFFTA
Bipolar Transistors - BJT NPN 45V HIGH GAIN

Bipolar Transistors - BJT NPN 45V HIGH GAIN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTN07045EFFTA 004895-ZXTN07045EFFTA ZXTN07045EFFCT-ND 233-ZXTN07045EFFTA 29AK9224 ZXTN07045EFFTA ZXTN07045EFFTA ZXTN07045EFFTA
Product Name 45V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTN07045EFFTA Single Bipolar Transistors TRANS NPN 45V 4A SOT23F-3 Trans, Npn, 45V, 4A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23F SOT23; SOT-23-3 Flat Leads TO-3 SOT23; SOT-23-3 Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data